SeQual Technologies, Inc. Datasheets for Gas Generation Equipment
Gas generation equipment provides an onsite supply of gas, vapor, or humidity (water vapor). It eliminates the need for delivery in gas cylinders, which can be bulky and may have special storage requirements.
Gas Generation Equipment: Learn more
| Product Name | Notes |
|---|---|
| Advanced Technology Fractionators Advanced Technology Fractionators (ATF) can be matched with oil-less compressors to provide high-purity continuous oxygen on demand. | |
| Eclipse 3™ with autoSAT™ Technology Stationary & Ambulatory Use Continuous Flow: 0.5 - 3 LPM Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL Accessories include: Power... | |
| Air Dryer Family Air Dryer Family can be matched with oil-less compressors to provide high-purity continuous dry air on demand. | |
| Eclipse® 2 HT, PN 5700 HT - Personal Portable Oxygen System - High temperature - US Army Airworthiness Certified - Continuous 0.5 - 3 LPM Flow - Pulse Flow from... | |
| Integra 10 • Stationary Use • Continuous Flow- 1 - 10 LPM | |
| Regalia Family Regalia brand oxygen concentrators offer the simplicity of the ATF oxygen module in a system that is quiet, lightweight and easily transportable. | |
| Integra E-Z 10 - Stationary Use - Continuous 1 - 10 LPM Flow - Back pressure compensated |