Ecologix provides low temperature evaporation systems designed to efficiently evaporate wastewater from landfill leachate recovery systems using the low BTU landfill gas as a fuel. The EvapoDry design incorporates a submerged burner tube that fires below the solution level and achieves 95%+ energy efficiency. This low temperature system evaporates solutions at approximately 180° F - 186° F, eliminating the vaporization of heavy metals and the organic breakdown of most solids. Precipitated solids are removed from the evaporator tank bottom with our unique hands off, user friendly conveyor system.
Ecologix Environmental Systems | |
---|---|
Product Category | Strainers |
Product Number | ED-25 |
Product Name | Evaporators |