3M Advanced Materials Division Datasheets for Hydrostatic and Hydrodynamic Bearings
Hydrostatic bearings and hydrodynamic bearings are fluid film bearings that rely on a film of oil or air to create a clearance between the moving and stationary elements.
Hydrostatic and Hydrodynamic Bearings: Learn more
| Product Name | Notes |
|---|---|
| Increases potential load and peak torque in bolt connections Allows lighter weight, more compact joint designs Fits within close engineering tolerances Long-lasting reliable operation Easy assembly and reassembly By enhancing... | |
| Lower frictional losses improve motor efficiency Extended bearing service life High temperature capability (>650ºF) Compact design reduces bit-to-bend while maintaining high load capacity Operates in oil- or water based muds,... |