3M Advanced Materials Division Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Elastomer-based formula creates a tough, flexible, abrasion resistant coating Resists heat, flame, and weathering for lasting, reliable performance Resists gasoline, aircraft fuel, hydraulic oil and water Can be applied by... | |
| Excellent electrostatics Excellent non-stick performance Outstanding flow and fluidization Good stress crack resistance Smooth surfaces Good transparency Non-wetting Heat resistant to 260°C (500°F) Low friction 3M™ Dyneon™ Fluoroplastic Powder PFA... |