Mallory Sonalert Products, Inc. Datasheets for Measurement Microphones
Measurement microphones are most commonly condenser microphones, which convert sound pressure to an output that is then converted into a reading such as sound pressure level (SPL).
Measurement Microphones: Learn more
| Product Name | Notes |
|---|---|
| Series: Microphone Elements Mounting Method: PC Pins Sensitivity (dB): '-36+,-2 Tech Type: Dynamic (Foil) Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: PC Pins Sensitivity (dB): '-36+,-2 Tech Type: Dynamic (Foil) Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 120.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: PC Pins Sensitivity (dB): '-39+,-2 Tech Type: Dynamic (Foil) Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: PC Pins Sensitivity (dB): '-40+,-2 Tech Type: Electret Condenser Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: PC Pins Sensitivity (dB): '-42+,-2 Tech Type: Electret Condenser Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 110.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: PC Pins Sensitivity (dB): '-46+,-2 Tech Type: Dynamic (Foil) Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: PC Pins Sensitivity (dB): '-47+,-3 Tech Type: Electret Condenser Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 120.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: PC Pins Sensitivity (dB): '-48+,-2 Tech Type: Electret Condenser Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: Solder Pads Sensitivity (dB): '-36+,-3 Tech Type: Dynamic (Foil) Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: Solder Pads Sensitivity (dB): '-40+,-2 Tech Type: Dynamic (Foil) Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: Solder Pads Sensitivity (dB): '-42+,-3 Tech Type: Dynamic (Foil) Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: Solder Pads Sensitivity (dB): '-42+,-3 Tech Type: Electret Condenser Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 120.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: Solder Pads Sensitivity (dB): '-44+,-3 Tech Type: Dynamic (Foil) Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 120.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: Solderless (Bullseye) Sensitivity (dB): '-42+,-2 Tech Type: Electret Condenser Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5... | |
| Series: Microphone Elements Mounting Method: Wires Sensitivity (dB): '-42+,-3 Tech Type: Dynamic (Foil) Volt Rating: 1.1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5 mA... | |
| Series: Microphone Elements Mounting Method: Wires Sensitivity (dB): '-44+,-3 Tech Type: Dynamic (Foil) Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5 mA... |