Series: Microphone Elements Mounting Method: PC Pins Sensitivity (dB): '-48+,-2 Tech Type: Electret Condenser Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 115.0 Max Current (mA): 0.5 mA S/N Ratio: > 58 dB Impedance (Ohms): Max 2.2 kohm Freq Range (Hz): 100 Hz to 10 kHz Size: 6 x 2.2 mm Options: For other options contact factory Min Volt: 1.0 Max Volt: 10.0 RoHS: Yes Volt Type: AC (Vp-p) CUL: No MaxSound Level: 115.0
Microphones ANALOG,OMNI,-48, 6.0X2.2MM,PC PIN
MIC MAG ANALOG OMNI -48DB 6MM D
100Hz ~ 10kHz Analog Microphone Magnetic 1V ~ 10V Omnidirectional (-48dB ±2dB @ 94dB SPL) PC Pins
Mallory Sonalert Products, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|---|
Product Category | Audio Microphones | Audio Microphones | Audio Microphones | Audio Microphones |
Product Number | PMO-6022PN-48KDQ | PMO-6022PN-48KDQ | PMO-6022PN-48KDQ | 458-1537-ND |
Product Name | Microphone Elements | Microphones | Audio Products - Microphones | Microphones |
Frequency Response | 100 to 10000 Hz | |||
Dynamic Range | 115 dB re 20µPa | |||
Actual Size | 0.2362 inch (6 mm) | 0.2360 inch (5.99 mm) | ||
Thickness / Height | 0.0866 inch (2.2 mm) | |||
Sensitivity | 3.98 mV/Pa (27448 mV/psi) | 3.98 mV/Pa (27448 mV/psi) |