Series: Microphone Elements Mounting Method: Solder Pads Sensitivity (dB): '-42+,-3 Tech Type: Electret Condenser Volt Rating: 1 to 10 AC (Vp-p) Max Sound Level (dB): 120.0 Max Current (mA): 0.5 mA S/N Ratio: > 58 dB Impedance (Ohms): Max 2.2 kohm Freq Range (Hz): 50 Hz to 12 kHz Size: 4 x 1.5 mm Options: For other options contact factory Min Volt: 1.0 Max Volt: 10.0 RoHS: Yes Volt Type: AC (Vp-p) CUL: No MaxSound Level: 120.0
50Hz ~ 12kHz Analog Microphone Magnetic 1V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Microphones ANALOG,OMNI,-42, 4.0X1.5MM,BUMP
MIC MAG ANALOG OMNI -42DB 4MM D
Mallory Sonalert Products, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Audio Microphones | Audio Microphones | Audio Microphones | Audio Microphones |
Product Number | PMO-4015SN-42UQ | 458-1535-ND | PMO-4015SN-42UQ | PMO-4015SN-42UQ |
Product Name | Microphone Elements | Microphones | Microphones | Audio Products - Microphones |
Frequency Response | 50 to 12000 Hz | |||
Dynamic Range | 120 dB re 20µPa | |||
Actual Size | 0.1575 inch (4 mm) | 0.1570 inch (3.99 mm) | ||
Thickness / Height | 0.0591 inch (1.5 mm) | |||
Sensitivity | 7.94 mV/Pa (54766 mV/psi) | 7.94 mV/Pa (54766 mV/psi) |