Body Features Color : Black Weight (KG) : 4.8
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating (Ur) (KV) : 30
Operation/Applicatio
n Application Type : Switchgear Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features Minimum Packaging Unit : 3
Product Availability Minimum Order Quantity : 1 Surge Arrester Product Availability : ASIA, ANZPAC, EMEA, AMERICAS
Product Type Features Product Family : RSTI Surge Arrester Class : DH Surge Arrester Technology : Cage
Body Features
- Color : Black
- Weight (KG) : 4.8
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 24
- Discharge Current (Nominal) (KAMP) : 10
- Short Circuit Current (KAMP) : 20
- Voltage Rating (Ur) (KV) : 30
Operation/Application
- Application Type : Switchgear
- Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features
- Minimum Packaging Unit : 3
Product Availability
- Minimum Order Quantity : 1
- Surge Arrester Product Availability : ASIA, ANZPAC, EMEA, AMERICAS
Product Type Features
- Product Family : RSTI
- Surge Arrester Class : DH
- Surge Arrester Technology : Cage