Body Features Primary Product Color : Red Product Weight : .9 KG [1.984 LB ]
Dimensions Product Height : 85.4 MM [3.62 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 1 Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge Transfer Rating (Qrs) (C) : 3.2 Residual Voltage (Nominal Current) (KV) : 3.3 Short Circuit Current (KAMP) : 100 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 3.6 Voltage Rating (Ur) (KV) : 1.3
Mechanical Attachment Cantilever Strength -SSL (KN) : 200 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Underground Network
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, China, Americas
Product Type Features Core Type : Wrap Designation Class : 1
Body Features
- Primary Product Color : Red
- Product Weight : .9 KG [1.984 LB ]
Dimensions
- Product Height : 85.4 MM [3.62 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 1
- Discharge Current (Nominal) (KAMP) : 10
- Repetitive Charge Transfer Rating (Qrs) (C) : 3.2
- Residual Voltage (Nominal Current) (KV) : 3.3
- Short Circuit Current (KAMP) : 100
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 3.6
- Voltage Rating (Ur) (KV) : 1.3
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
- Thread Size : M12
Operation/Application
- Power Component Application Type : Underground Network
Packaging Features
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, China, Americas
Product Type Features
- Core Type : Wrap
- Designation Class : 1