Festo Corporation Electrical interface VMPA-ASI-EPL-E-4E4A-Z

Description
electrical interface VMPA-ASI-EPL-E-4E4A- Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific diagnostics=(* ASI voltage, * ASI address, * Watchdog / EA-Status, * Additional power supply not applied or undervoltage), Max. number of valve positions=4, Input response delay=Typical: 3 ms at 24 V
Request a Quote Datasheet
Description
electrical interface VMPA-ASI-EPL-E-4E4A- Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific diagnostics=(* ASI voltage, * ASI address, * Watchdog / EA-Status, * Additional power supply not applied or undervoltage), Max. number of valve positions=4, Input response delay=Typical: 3 ms at 24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical interface - VMPA-ASI-EPL-E-4E4A-Z - Festo Corporation
Islandia, NY, United States
Electrical interface
VMPA-ASI-EPL-E-4E4A-Z
Electrical interface VMPA-ASI-EPL-E-4E4A-Z
electrical interface VMPA-ASI-EPL-E-4E4A- Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific diagnostics=(* ASI voltage, * ASI address, * Watchdog / EA-Status, * Additional power supply not applied or undervoltage), Max. number of valve positions=4, Input response delay=Typical: 3 ms at 24 V

electrical interface VMPA-ASI-EPL-E-4E4A-Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific diagnostics=(* ASI voltage, * ASI address, * Watchdog / EA-Status, * Additional power supply not applied or undervoltage), Max. number of valve positions=4, Input response delay=Typical: 3 ms at 24 V

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Network Equipment
Product Number VMPA-ASI-EPL-E-4E4A-Z
Product Name Electrical interface
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VABE-S6-1LF-C-A4-E - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Electrical interface - VAEM-L1-S-M3-50 - Festo Corporation
Specs
Network Equipment Gateway
View Details
Electrical interface - VMPA1-MPM-EPL-G - Festo Corporation
Specs
Network Equipment Gateway
View Details
Electrical interface - VAEM-L1-S-M1-25V3 - Festo Corporation
Specs
Network Equipment Gateway
View Details