The IEN-9648-SS is a managed industrial Ethernet switch with eight 10/100/1000BASE-T RJ45 ports and four Gigabit SFP slots, designed for substation automation applications. It is housed in an IP30 aluminum case, mounted on a DIN rail, and measures 50 x 161.5 x 119.9 mm. The switch operates reliably from -40°C to 75°C and supports redundant 12V~48VDC power inputs with an alarm relay output. It complies with IEC 61850-3 and IEEE 1613 standards for substation use, and meets EN 55022 Class A, EN 55011 Class A, and EN 61000-6 series electromagnetic compatibility requirements. Certification includes UL 61010-1 and UL 61000-2-201 for safety. Features include IEEE 802.1Q VLAN, IEEE 802.1p QoS, IEEE 802.3az Energy Efficient Ethernet, storm control, and support for RSTP, MSTP, and Xpress Ring redundancy. Weight is 955 g.
Volktek - IEN-9648-SS is a high-performance 8-port 10/100/1000 RJ45 downlink and 4-port GbE SFP uplink managed industrial switch designed to meet the requirements and environmental conditions of substation applications. The downlink ports connect to industrial devices and controllers. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications.
The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The switch offers various in-built traffic optimization and network performance features to prioritize industrial applications, prevent the loss of data during communication, and assure a stable transmission.
The switch includes a topology map compatible with third-party devices to monitor the network. This device complies with cybersecurity standards to safeguard the network from vulnerabilities and protect your assets.
This switch is built with industrial-grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Certified for use in substation applications, the device is designed to withstand vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits demanding environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | IEN-9648-SS |
| Product Name | 61850-3 Certified Managed Industrial Ethernet Switches |
| Network Equipment | Switch |