Watts Premier Chrome Monitor Top Mount Faucet 116094

Description
This Premier top mount faucet includes a monitor to notify you when your filters need to be changed. (timed notification 6 months) Faucet Type: Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet. Faucet Features: Chrome Finish Monitor Notification Light Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Chrome Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet Base Mounting wrench Instructions Note: Sold Seperatly Additional Accessories: If you are replacing a faucet with a 1/4 line you will need this adapter. 125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in
Description
This Premier top mount faucet includes a monitor to notify you when your filters need to be changed. (timed notification 6 months) Faucet Type: Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet. Faucet Features: Chrome Finish Monitor Notification Light Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Chrome Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet Base Mounting wrench Instructions Note: Sold Seperatly Additional Accessories: If you are replacing a faucet with a 1/4 line you will need this adapter. 125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in

Suppliers

Company
Product
Description
Supplier Links
Chrome Monitor Top Mount Faucet - 116094 - Watts Premier
Phoenix, AZ, USA
Chrome Monitor Top Mount Faucet
116094
Chrome Monitor Top Mount Faucet 116094
This Premier top mount faucet includes a monitor to notify you when your filters need to be changed. (timed notification 6 months) Faucet Type: Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet. Faucet Features: Chrome Finish Monitor Notification Light Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Chrome Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet Base Mounting wrench Instructions Note: Sold Seperatly Additional Accessories: If you are replacing a faucet with a 1/4 line you will need this adapter. 125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in

This Premier top mount faucet includes a monitor to notify you when your filters need to be changed. (timed notification 6 months)

Faucet Type:
Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet.

Faucet Features:
Chrome Finish
Monitor Notification Light
Ceramic disc valve
Tubing included for Air-Gap Non-Air-Gap applications

Faucet Color:
Chrome

Faucet Specifications:
Width: 2.25 (in)
Height: 11 (in)

Tubing Specifications:
3/8 inch Blue tube approx. 4 feet in length for connecting drinking water.
1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system.
3/8 inch Black tube approx 4 feet in length for the connection to the drain.

In the Box:
Faucet
Base
Mounting wrench
Instructions

Note:
Sold Seperatly Additional Accessories:
If you are replacing a faucet with a 1/4 line you will need this adapter.
125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116094
Product Name Chrome Monitor Top Mount Faucet
Unlock Full Specs
to access all available technical data

Similar Products

Lead Free Deck Mount Double Pantry Faucet with 9 IN Gooseneck Spout - 0239822 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Bathroom
Certifications and Standards ADA Compliant
Flow Rate 30 to 90 GPH (31.55 to 94.64 ml/sec)
View Details