Single-sided 4-station manifold made of black anodized aluminum for mounting EV, ET, EC, and EW valves, with one 1/8" NPT inlet and four #10-32 outlet ports. Mounting uses four #10-32 tapped holes, 3/16" deep, with overall dimensions of 0.444 inches in height, 1.826 inches in length, and 0.937 inches in mounting width.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 15481-4 |
| Product Name | Multi-Valve Air Manafold |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Valve Power | 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature) |
| Valve Actuation | Solenoid |
| Supply | 1 |
| Outlet | 4 |