ZTS Technologies Co., Ltd Low Pass Filter DC-2.7GHz SMA Female ZLF-2700A

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter DC-2.7GHz SMA Female - ZLF-2700A - ZTS Technologies Co., Ltd
Shenzhen, China
Low Pass Filter DC-2.7GHz SMA Female
ZLF-2700A
Low Pass Filter DC-2.7GHz SMA Female ZLF-2700A
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Low Pass Filters
Product Number ZLF-2700A
Product Name Low Pass Filter DC-2.7GHz SMA Female
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filters - NLF-2186-30 - kTB Solutions
Specs
Fc 1500 to 2186 MHz
Insertion Loss 2 dB
VSWR 1.6 :1
View Details
FLP-1250, 12.5GHz Lowpass Filter - FLP-1250 - Marki Microwave LLC
Specs
Fc 12500 to ? MHz
Package Type Connectorized
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
VSWR 1.5 :1
View Details
RF Filters - 3157-XLF-762+TR-ND - DigiKey
Specs
Insertion Loss 1.6 dB
Package Type Surface Mount; 12-VQFN Exposed Pad
View Details
2 suppliers