Chengdu Filter Technology Co., Ltd. DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) HRT-LF(DC/512)-617NM

Description
The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : DC-512 MHz Insertion Loss : 1.0 dB VSWR : 1.5:1 Rejection : ≥50dB@640-4000MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 75mm*25mm*20mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote
Description
The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : DC-512 MHz Insertion Loss : 1.0 dB VSWR : 1.5:1 Rejection : ≥50dB@640-4000MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 75mm*25mm*20mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRT-LF(DC/512)-617NM is a 50 ohm LC low pass filter designed for DC to 512 MHz applications with ≤1.0 dB insertion loss and ≥50 dB rejection from 640 to 4000 MHz, handling up to 50 W continuous wave power. It features N-female input and N-male output connectors, operates from -40°C to +70°C, and is housed in an aluminum (6061) enclosure with black painted finish. The physical dimensions are 75 mm × 25 mm × 20 mm.

Datasheet Summary
Powered by GS/AI

The HRT-LF(DC/512)-617NM is a 50 ohm LC low pass filter designed for DC to 512 MHz applications with ≤1.0 dB insertion loss and ≥50 dB rejection from 640 to 4000 MHz, handling up to 50 W continuous wave power. It features N-female input and N-male output connectors, operates from -40°C to +70°C, and is housed in an aluminum (6061) enclosure with black painted finish. The physical dimensions are 75 mm × 25 mm × 20 mm.

Suppliers

Company
Product
Description
Supplier Links
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Chengdu, China
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW)
HRT-LF(DC/512)-617NM
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) HRT-LF(DC/512)-617NM
The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : DC-512 MHz Insertion Loss : 1.0 dB VSWR : 1.5:1 Rejection : ≥50dB@640-4000MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 75mm*25mm*20mm Finishing : Paint Black More details can be seen in data sheet.

The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : DC-512 MHz

Insertion Loss : 1.0 dB

VSWR : 1.5:1

Rejection : ≥50dB@640-4000MHz

Power : 50 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 75mm*25mm*20mm

Finishing : Paint Black

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-LF(DC/512)-617NM
Product Name DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW)
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details
6200-6800MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(6500/600)-1849S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 10000 MHz
Insertion Loss 2 dB
View Details
4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(4887.5/225)-1180S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 225000 kHz
Insertion Loss 1 dB
View Details
2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0225S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2000 to 25000 MHz
Insertion Loss 1.5 dB
View Details