Marki Microwave LLC FLP-1250, 12.5GHz Lowpass Filter FLP-1250

Description
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
Request a Quote Datasheet
Description
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLP-1250, 12.5GHz Lowpass Filter - FLP-1250 - Marki Microwave LLC
Morgan Hill, CA, United States
FLP-1250, 12.5GHz Lowpass Filter
FLP-1250
FLP-1250, 12.5GHz Lowpass Filter FLP-1250
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.

This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FLP-1250
Product Name FLP-1250, 12.5GHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 25.3 GHz Highpass Filter - MFHP-00012CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 25300 to 50000 MHz
View Details
MFBT-00001PSM, GaAs MMIC Tunable Filter - MFBT-00001PSM - Marki Microwave LLC
Specs
Fc 3500 to 9500 MHz
Package Type Surface Mount
View Details
MFBP-00011PSM, Passive GaAs MMIC 2.30-8.05 GHz Bandpass Filter - MFBP-00011PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2300 to 8050 MHz
View Details
Passive GaAs MMIC 7.7 - 12.8 GHz Bandpass Filter - MFBP-00137PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7700 to 12800 MHz
View Details