ZTS Technologies Co., Ltd High Pass Filter 4-8GHz SMA Female ZHF4-8

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
High Pass Filter 4-8GHz SMA Female - ZHF4-8 - ZTS Technologies Co., Ltd
Shenzhen, China
High Pass Filter 4-8GHz SMA Female
ZHF4-8
High Pass Filter 4-8GHz SMA Female ZHF4-8
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF High Pass Filters
Product Number ZHF4-8
Product Name High Pass Filter 4-8GHz SMA Female
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filters - NHF-33000-60000-40 - kTB Solutions
Specs
Fc 33000 MHz
Insertion Loss 2 dB
VSWR 2 :1
View Details
Passive GaAs MMIC 23.4 GHz Highpass Filter - MFHP-00011CSP1 - Marki Microwave LLC
Specs
Fc 23420 to 50000 MHz
Package Type Surface Mount
View Details
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Specs
Fc 3500 to 31000 MHz
Insertion Loss 1.5 dB
VSWR 1.8 :1
View Details
118 to 160MHz – High Pass Filter - UIYHPF3934A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
Bandwidth 118000 to 160000 kHz
View Details