ZTS Technologies Co., Ltd High Pass Filter 1-6GHz SMA Female ZHF1-6

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
High Pass Filter 1-6GHz SMA Female - ZHF1-6 - ZTS Technologies Co., Ltd
Shenzhen, China
High Pass Filter 1-6GHz SMA Female
ZHF1-6
High Pass Filter 1-6GHz SMA Female ZHF1-6
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF High Pass Filters
Product Number ZHF1-6
Product Name High Pass Filter 1-6GHz SMA Female
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MFHP-00004PSM, Passive GaAs MMIC 6 GHz Highpass Filter - MFHP-00004PSM - Marki Microwave LLC
Specs
Fc 0.0 to 6000 MHz
Package Type Surface Mount
View Details
5 MHz LC High Pass Filter - AE5H9960 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 5 MHz
Insertion Loss 1 dB
Return Loss 14 dB
View Details
2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0225S - Chengdu Filter Technology Co., Ltd.
Specs
Fc 2000 to 25000 MHz
Insertion Loss 1.5 dB
VSWR 1.8 :1
View Details
High Pass Filter - 5o2870430 - 5o.com
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1000 to 4000 MHz
Insertion Loss 1.2 dB
View Details