ZTS Technologies Co., Ltd 6-18GHz SMA 90 Degree Hybrid Coupler ZHC90S-060180

Description
ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
6-18GHz SMA 90 Degree Hybrid Coupler - ZHC90S-060180 - ZTS Technologies Co., Ltd
Shenzhen, China
6-18GHz SMA 90 Degree Hybrid Coupler
ZHC90S-060180
6-18GHz SMA 90 Degree Hybrid Coupler ZHC90S-060180
ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZHC90S-060180
Product Name 6-18GHz SMA 90 Degree Hybrid Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 6000.00 to 18000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers 2606 - 2606 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
Power 20.00 watts
View Details
MQH-2R58R5UB, MMIC 2.5-8.5GHz Quadrature Hybrid - MQH-2R58R5UB - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2500.00 to 8500.00 MHz
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 18GHz to 40GHz Rated at 30 Watts - HRT-HC(18000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details