ZTS Technologies Co., Ltd 0.5-9GHz SMA 90 Degree Hybrid Coupler ZHC90S-005090

Description
ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
0.5-9GHz SMA 90 Degree Hybrid Coupler - ZHC90S-005090 - ZTS Technologies Co., Ltd
Shenzhen, China
0.5-9GHz SMA 90 Degree Hybrid Coupler
ZHC90S-005090
0.5-9GHz SMA 90 Degree Hybrid Coupler ZHC90S-005090
ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZHC90S-005090
Product Name 0.5-9GHz SMA 90 Degree Hybrid Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 500.00 to 9000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

QH-0R518, 3 dB Quadrature Hybrid - QH-0R518 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details
Dual-Directional Couplers 510050010 - 510050010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 10000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details