KRYTAR, Inc. Coaxial Termination T3M T3M

Description
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

T3M is a 50 Ohm coaxial termination for DC to 40 GHz applications with a 2.4mm male connector, designed for use in high-frequency microwave systems. It has a VSWR of 1.06 up to 8 GHz, 1.15 from 8 to 26.5 GHz, and 1.20 from 26.5 to 40 GHz. The unit measures 0.84 inches in length and 0.36 inches in diameter, with a passivated stainless steel body and a gold-plated heat-treated beryllium copper center contact. It operates at temperatures from -65°C to +125°C and handles a maximum power of 0.5 watt. Model and serial numbers are permanently inscribed on the housing.

Datasheet Summary
Powered by GS/AI

T3M is a 50 Ohm coaxial termination for DC to 40 GHz applications with a 2.4mm male connector, designed for use in high-frequency microwave systems. It has a VSWR of 1.06 up to 8 GHz, 1.15 from 8 to 26.5 GHz, and 1.20 from 26.5 to 40 GHz. The unit measures 0.84 inches in length and 0.36 inches in diameter, with a passivated stainless steel body and a gold-plated heat-treated beryllium copper center contact. It operates at temperatures from -65°C to +125°C and handles a maximum power of 0.5 watt. Model and serial numbers are permanently inscribed on the housing.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination T3M - T3M - KRYTAR, Inc.
Sunnyvale, CA, United States
Coaxial Termination T3M
T3M
Coaxial Termination T3M T3M
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections.

KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability.

Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications.

KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Terminations
Product Number T3M
Product Name Coaxial Termination T3M
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

KAT4007A-4×5 - KAT4007A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
KAT27010C-4×5 - KAT27010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Coaxial Termination T4M - T4M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
Space Qualified Coaxial Termination T3M-TV - T3M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details