KRYTAR, Inc. Coaxial Termination T5MV T5MV

Description
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T5MV is a precision coaxial termination designed for DC to 67 GHz applications, featuring 1.85mm male connectors and a 50 ±1 Ohm impedance. It measures 0.82 in. x 0.36 in. in diameter and handles a maximum power of 0.5 Watt. The device maintains a VSWR of 1.2 from DC to 40 GHz and 1.43 from 40 to 67 GHz, with an operating temperature range of -65°C to +125°C.

Datasheet Summary
Powered by GS/AI

The T5MV is a precision coaxial termination designed for DC to 67 GHz applications, featuring 1.85mm male connectors and a 50 ±1 Ohm impedance. It measures 0.82 in. x 0.36 in. in diameter and handles a maximum power of 0.5 Watt. The device maintains a VSWR of 1.2 from DC to 40 GHz and 1.43 from 40 to 67 GHz, with an operating temperature range of -65°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination T5MV - T5MV - KRYTAR, Inc.
Sunnyvale, CA, United States
Coaxial Termination T5MV
T5MV
Coaxial Termination T5MV T5MV
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections.

KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability.

Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications.

KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Terminations
Product Number T5MV
Product Name Coaxial Termination T5MV
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
KAT27010C-4×5 - KAT27010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Space Qualified Coaxial Termination T3M-SQ - T3M-SQ - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details