KRYTAR, Inc. Coax Termination T1MA-Q-1006 T1MA-Q-1006

Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s new termination, Model T1MA-Q-1006, delivers exceptional frequency versatility from DC to 12.4 GHz, Maximum VSWR of 1.05, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The extremely rugged mechanical designed termination comes with an industry-standard 3.5 mm Male Connector. The center contact is gold plated, heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. KRYTAR’s Coaxial Terminations are uniquely designed for temperature applications of cryogenic to +85° C. Contact the factory for additional temperature information. KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR terminations offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s new termination, Model T1MA-Q-1006, delivers exceptional frequency versatility from DC to 12.4 GHz, Maximum VSWR of 1.05, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The extremely rugged mechanical designed termination comes with an industry-standard 3.5 mm Male Connector. The center contact is gold plated, heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. KRYTAR’s Coaxial Terminations are uniquely designed for temperature applications of cryogenic to +85° C. Contact the factory for additional temperature information. KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR terminations offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T1MA-Q-1006 is a precision coaxial termination designed for quantum and cryogenic applications, operating from DC to 12.4 GHz with a maximum VSWR of 1.05 and impedance of 50 ±1 Ohm. It features a 3.5 mm male connector, handles up to 0.5 Watt maximum power, and operates from cryogenic temperatures to +125°C. The unit measures 0.80 inches in length by 0.36 inches in diameter, with a gold-plated, heat-treated beryllium copper center contact and permanent laser marking of model and serial numbers. The design is mechanically rugged and optimized for extreme low-temperature environments.

Datasheet Summary
Powered by GS/AI

The T1MA-Q-1006 is a precision coaxial termination designed for quantum and cryogenic applications, operating from DC to 12.4 GHz with a maximum VSWR of 1.05 and impedance of 50 ±1 Ohm. It features a 3.5 mm male connector, handles up to 0.5 Watt maximum power, and operates from cryogenic temperatures to +125°C. The unit measures 0.80 inches in length by 0.36 inches in diameter, with a gold-plated, heat-treated beryllium copper center contact and permanent laser marking of model and serial numbers. The design is mechanically rugged and optimized for extreme low-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Coax Termination T1MA-Q-1006 - T1MA-Q-1006 - KRYTAR, Inc.
Sunnyvale, CA, United States
Coax Termination T1MA-Q-1006
T1MA-Q-1006
Coax Termination T1MA-Q-1006 T1MA-Q-1006
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s new termination, Model T1MA-Q-1006, delivers exceptional frequency versatility from DC to 12.4 GHz, Maximum VSWR of 1.05, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The extremely rugged mechanical designed termination comes with an industry-standard 3.5 mm Male Connector. The center contact is gold plated, heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. KRYTAR’s Coaxial Terminations are uniquely designed for temperature applications of cryogenic to +85° C. Contact the factory for additional temperature information. KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR terminations offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise.

KRYTAR’s new termination, Model T1MA-Q-1006, delivers exceptional frequency versatility from DC to 12.4 GHz, Maximum VSWR of 1.05, Maximum Power Rating of 0.5 Watts and Impedance of 50 ±1 Ohms. The extremely rugged mechanical designed termination comes with an industry-standard 3.5 mm Male Connector. The center contact is gold plated, heat treated BeCu. The compact package measures just 0.84 inches long x 0.36 inches in diameter. KRYTAR’s Coaxial Terminations are uniquely designed for temperature applications of cryogenic to +85° C. Contact the factory for additional temperature information.

KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections.

KRYTAR terminations offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Terminations
Product Number T1MA-Q-1006
Product Name Coax Termination T1MA-Q-1006
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T4M - T4M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
KAT4007B-4×5 - KAT4007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
KAT5005C-4×5 - KAT5005C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Coaxial Termination T5MV - T5MV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details