ZTS Technologies Co., Ltd Conduction Cool Fixed Attenuator 50 Watts, DC-8.5GHz, 1-50dB SMA ZFAC50S-8FF-YA

Description
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduction Cool Fixed Attenuator 50 Watts, DC-8.5GHz, 1-50dB SMA - ZFAC50S-8FF-YA - ZTS Technologies Co., Ltd
Shenzhen, China
Conduction Cool Fixed Attenuator 50 Watts, DC-8.5GHz, 1-50dB SMA
ZFAC50S-8FF-YA
Conduction Cool Fixed Attenuator 50 Watts, DC-8.5GHz, 1-50dB SMA ZFAC50S-8FF-YA
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFAC50S-8FF-YA
Product Name Conduction Cool Fixed Attenuator 50 Watts, DC-8.5GHz, 1-50dB SMA
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details