ZTS Technologies Co., Ltd Conduction Cool Fixed Attenuator 50 Watts, DC-4GHz, 1-50dB SMA ZFAC50S-4FF-YA

Description
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduction Cool Fixed Attenuator 50 Watts, DC-4GHz, 1-50dB SMA - ZFAC50S-4FF-YA - ZTS Technologies Co., Ltd
Shenzhen, China
Conduction Cool Fixed Attenuator 50 Watts, DC-4GHz, 1-50dB SMA
ZFAC50S-4FF-YA
Conduction Cool Fixed Attenuator 50 Watts, DC-4GHz, 1-50dB SMA ZFAC50S-4FF-YA
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFAC50S-4FF-YA
Product Name Conduction Cool Fixed Attenuator 50 Watts, DC-4GHz, 1-50dB SMA
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-YAT-6A+TR-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers