ZTS Technologies Co., Ltd Conduction Cool Fixed Attenuator 30 Watts, DC-6GHz, 1-40dB SMA ZFAC30S-6FF-YA

Description
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduction Cool Fixed Attenuator 30 Watts, DC-6GHz, 1-40dB SMA - ZFAC30S-6FF-YA - ZTS Technologies Co., Ltd
Shenzhen, China
Conduction Cool Fixed Attenuator 30 Watts, DC-6GHz, 1-40dB SMA
ZFAC30S-6FF-YA
Conduction Cool Fixed Attenuator 30 Watts, DC-6GHz, 1-40dB SMA ZFAC30S-6FF-YA
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFAC30S-6FF-YA
Product Name Conduction Cool Fixed Attenuator 30 Watts, DC-6GHz, 1-40dB SMA
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5326C-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.3460 GHz
Package Type QFN36
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details