ZTS Technologies Co., Ltd 5 Watts DC-6GHz 1-30dB QMA Fixed Attenuator ZFA5Q-6B-YA

Description
ZTS QMA fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS QMA fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Watts DC-6GHz 1-30dB QMA Fixed Attenuator - ZFA5Q-6B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
5 Watts DC-6GHz 1-30dB QMA Fixed Attenuator
ZFA5Q-6B-YA
5 Watts DC-6GHz 1-30dB QMA Fixed Attenuator ZFA5Q-6B-YA
ZTS QMA fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS QMA fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA5Q-6B-YA
Product Name 5 Watts DC-6GHz 1-30dB QMA Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342B-D08253-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details