ZTS Technologies Co., Ltd 50 Watts DC-6GHz 1-50dB SMA Fixed Attenuator ZFA50S-6MF-XXXX

Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-6MF-YA Dimension: Ø41×70mm Model: ZFA50S-6MF-YR Dimension: Ø64×70mm Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form
Datasheet
Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-6MF-YA Dimension: Ø41×70mm Model: ZFA50S-6MF-YR Dimension: Ø64×70mm Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Watts DC-6GHz 1-50dB SMA Fixed Attenuator - ZFA50S-6MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
50 Watts DC-6GHz 1-50dB SMA Fixed Attenuator
ZFA50S-6MF-XXXX
50 Watts DC-6GHz 1-50dB SMA Fixed Attenuator ZFA50S-6MF-XXXX
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-6MF-YA Dimension: Ø41×70mm Model: ZFA50S-6MF-YR Dimension: Ø64×70mm Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form

Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Model: ZFA50S-6MF-YA Dimension: Ø41×70mm
Model: ZFA50S-6MF-YR Dimension: Ø64×70mm
Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA50S-6MF-XXXX
Product Name 50 Watts DC-6GHz 1-50dB SMA Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S15W5+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Fixed Attenuators - NFA1805 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details