Mini-Circuits Attenuators UNAT-30A+

Description
30 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
30 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-30A+-ND - DigiKey
Thief River Falls, MN, United States
30 DB FIXED ATT, DC - 6000 MHZ

30 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - UNAT-30A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-30A+
Attenuators UNAT-30A+
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now
RF and Wireless - Attenuators - UNAT-30A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-30A+
RF and Wireless - Attenuators UNAT-30A+
30 DB FIXED ATT, DC - 6000 MHZ

30 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-30A+-ND UNAT-30A+ UNAT-30A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342H-D04990-GMR - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-FW-5A+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers