ZTS Technologies Co., Ltd 50 Watts DC-4GHz 1-50dB SMA Fixed Attenuator ZFA50S-4MF-XXXX

Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-4MF-YR Dimension: Ø64×70mm Model: ZFA50S-4MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.
Datasheet
Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-4MF-YR Dimension: Ø64×70mm Model: ZFA50S-4MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Watts DC-4GHz 1-50dB SMA Fixed Attenuator - ZFA50S-4MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
50 Watts DC-4GHz 1-50dB SMA Fixed Attenuator
ZFA50S-4MF-XXXX
50 Watts DC-4GHz 1-50dB SMA Fixed Attenuator ZFA50S-4MF-XXXX
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-4MF-YR Dimension: Ø64×70mm Model: ZFA50S-4MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.

Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Model: ZFA50S-4MF-YR Dimension: Ø64×70mm
Model: ZFA50S-4MF-YA Dimension: Ø41×70mm
Custom design is available for heatsink dimension. There is MOQ for such type.
Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA50S-4MF-XXXX
Product Name 50 Watts DC-4GHz 1-50dB SMA Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D09551-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details