ZTS Technologies Co., Ltd 30 Watts DC-18GHz 1-40dB Type N Fixed Attenuator ZFA30N-18MF-YA

Description
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watts DC-18GHz 1-40dB Type N Fixed Attenuator - ZFA30N-18MF-YA - ZTS Technologies Co., Ltd
Shenzhen, China
30 Watts DC-18GHz 1-40dB Type N Fixed Attenuator
ZFA30N-18MF-YA
30 Watts DC-18GHz 1-40dB Type N Fixed Attenuator ZFA30N-18MF-YA
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems

Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA30N-18MF-YA
Product Name 30 Watts DC-18GHz 1-40dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07046-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details