ZTS Technologies Co., Ltd 2 Watts DC-6GHz 1-30dB QMA Fixed Attenuator ZFA2Q-6B-YA

Description
ZTS QMA fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS QMA fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watts DC-6GHz 1-30dB QMA Fixed Attenuator - ZFA2Q-6B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
2 Watts DC-6GHz 1-30dB QMA Fixed Attenuator
ZFA2Q-6B-YA
2 Watts DC-6GHz 1-30dB QMA Fixed Attenuator ZFA2Q-6B-YA
ZTS QMA fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS QMA fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA2Q-6B-YA
Product Name 2 Watts DC-6GHz 1-30dB QMA Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342D-D06368-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details