ZTS Technologies Co., Ltd 20 Watts DC-18GHz 1-40dB SMA Fixed Attenuator ZFA20S-18MF-YA

Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Watts DC-18GHz 1-40dB SMA Fixed Attenuator - ZFA20S-18MF-YA - ZTS Technologies Co., Ltd
Shenzhen, China
20 Watts DC-18GHz 1-40dB SMA Fixed Attenuator
ZFA20S-18MF-YA
20 Watts DC-18GHz 1-40dB SMA Fixed Attenuator ZFA20S-18MF-YA
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems

Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA20S-18MF-YA
Product Name 20 Watts DC-18GHz 1-40dB SMA Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D10016-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details