ZTS Technologies Co., Ltd 10 Watts DC-12.4GHz 1-40dB Type N Fixed Attenuator ZFA10N-12B-YA

Description
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Watts DC-12.4GHz 1-40dB Type N Fixed Attenuator - ZFA10N-12B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts DC-12.4GHz 1-40dB Type N Fixed Attenuator
ZFA10N-12B-YA
10 Watts DC-12.4GHz 1-40dB Type N Fixed Attenuator ZFA10N-12B-YA
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA10N-12B-YA
Product Name 10 Watts DC-12.4GHz 1-40dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
95 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-95 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
VSWR 1.05 to 1.3 :1
Attenuation 0.0 to 95 dB
View Details