ZTS Technologies Co., Ltd 1-18GHz 10dB SMA Dual Directional Coupler ZDDC10S-010180

Description
ZTS offers 50 Ohms 10 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 10 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
1-18GHz 10dB SMA Dual Directional Coupler - ZDDC10S-010180 - ZTS Technologies Co., Ltd
Shenzhen, China
1-18GHz 10dB SMA Dual Directional Coupler
ZDDC10S-010180
1-18GHz 10dB SMA Dual Directional Coupler ZDDC10S-010180
ZTS offers 50 Ohms 10 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 10 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDDC10S-010180
Product Name 1-18GHz 10dB SMA Dual Directional Coupler
RF Coupler Type Dual Directional
Impedance 50 ohms
Frequency Range 1000.00 to 18000.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

CE10-0R620T, Elite 0.6 - 20 GHz Directional Coupler - CE10-0R620T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 600.00 to 20000.00 MHz
View Details
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3014320 - ULTRA3014320 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 32000.00 MHz
Insertion Loss 3.00 dB
View Details
Directional Couplers - WMC-2-8-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 8000.00 MHz
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 18GHz to 40GHz Rated at 30 Watts - HRT-HC(18000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details