Marki Microwave LLC MQS-0218UA, MMIC 2-18GHz 90° Splitter / Combiner MQS-0218UA

Description
The MQS-0218 is a MMIC 2GHz - 18GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0218 is available as a wire bondable chip and connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units.The MQS-0218 is not recommended for applications involving reflected signals.
Request a Quote Datasheet
Description
The MQS-0218 is a MMIC 2GHz - 18GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0218 is available as a wire bondable chip and connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units.The MQS-0218 is not recommended for applications involving reflected signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MQS-0218UA, MMIC 2-18GHz 90° Splitter / Combiner - MQS-0218UA - Marki Microwave LLC
Morgan Hill, CA, United States
MQS-0218UA, MMIC 2-18GHz 90° Splitter / Combiner
MQS-0218UA
MQS-0218UA, MMIC 2-18GHz 90° Splitter / Combiner MQS-0218UA
The MQS-0218 is a MMIC 2GHz - 18GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0218 is available as a wire bondable chip and connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units.The MQS-0218 is not recommended for applications involving reflected signals.

The MQS-0218 is a MMIC 2GHz - 18GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0218 is available as a wire bondable chip and connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units.The MQS-0218 is not recommended for applications involving reflected signals.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number MQS-0218UA
Product Name MQS-0218UA, MMIC 2-18GHz 90° Splitter / Combiner
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

WR-22 High Directivity Waveguide Coupler, 10 dB 33-50 GHz - C10-2200WG - Marki Microwave LLC
Specs
Frequency Range 33000.00 to 50000.00 MHz
View Details
C16-1R726, DIRECTIONAL COUPLER - C16-1R726 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1700.00 to 26500.00 MHz
View Details
QH-0R71R3, 3 dB Quadrature Hybrid - QH-0R71R3 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 650.00 to 1300.00 MHz
View Details
C13-0126, DIRECTIONAL COUPLER - C13-0126 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 26500.00 MHz
View Details