The FPC07182 is a high-frequency directional coupler designed for operation within a frequency range of 20 to 40 GHz, featuring a coupling value of 10 dB. It utilizes high dielectric ceramic materials, which contribute to its small size and minimal performance variation over temperature. The coupler is characterized by a passband insertion loss of 10 dB and a return loss of at least 10 dB, with directivity also specified at 10 dB. This component is surface mountable and has a moisture sensitivity level of MSL1, making it suitable for various applications. It operates effectively within a temperature range of -55°C to +125°C and has a characteristic impedance of 50 Ohms. The maximum continuous wave input power is rated at 14 W, assuming proper thermal management during PCB mounting. The physical dimensions of the coupler are 1.651 x 1.270 x 0.254 mm (0.065 x 0.050 x 0.010 in). For those requiring tape and reel packaging, the part number FPC07182-T can be ordered.
High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.
Featuring:
RF Directional Coupler General Purpose 20GHz ~ 40GHz 10dB 4-SMD, No Lead
RF Directional Coupler General Purpose 20GHz ~ 40GHz 10dB 4-SMD, No Lead
RF DIR COUPLER 20GHZ-40GHZ SMD
| Knowles | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | FPC07182 | 1761-1033-ND | FPC07182 | FPC07182 |
| Product Name | High Frequency Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | ||
| Impedance | 50 ohms | |||
| Frequency Range | 20000.00 to 40000.00 MHz | 20000.00 to 40000.00 MHz | 20000.00 to 40000.00 MHz | 20000.00 to 40000.00 MHz |