ZTS Technologies Co., Ltd 0.4-13GHz Type N 500 Watts 30dB Directional Coupler ZDC30N-004130-500

Description
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4-13GHz Type N 500 Watts 30dB Directional Coupler - ZDC30N-004130-500 - ZTS Technologies Co., Ltd
Shenzhen, China
0.4-13GHz Type N 500 Watts 30dB Directional Coupler
ZDC30N-004130-500
0.4-13GHz Type N 500 Watts 30dB Directional Coupler ZDC30N-004130-500
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC30N-004130-500
Product Name 0.4-13GHz Type N 500 Watts 30dB Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 400.00 to 13000.00 MHz
Power 500.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3050360K - 3050360K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 5000.00 to 36000.00 MHz
Insertion Loss 2.80 dB
View Details
50 ohms 10dB SMA-Female Directional Coupler From 0.5GHz to 18GHz Rated at 50 Watts - HRT-DQ(500/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18000.00 MHz
Power 50.00 watts
View Details
Directional Coupler - 5o56100250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details