ZTS Technologies Co., Ltd 6-18GHz 20dB SMA Directional Coupler ZDC20S-060180

Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
6-18GHz 20dB SMA Directional Coupler - ZDC20S-060180 - ZTS Technologies Co., Ltd
Shenzhen, China
6-18GHz 20dB SMA Directional Coupler
ZDC20S-060180
6-18GHz 20dB SMA Directional Coupler ZDC20S-060180
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC20S-060180
Product Name 6-18GHz 20dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

MMIC 5-16GHz 90° Hybrid Coupler - MQH-0516PSM - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 5000.00 to 16000.00 MHz
View Details
3 dB 180 Degree Hybrid Couplers 407125-1535 - 407125-1535 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7125.00 to 15350.00 MHz
Insertion Loss 1.10 dB
View Details
Directional Couplers - WMC-0.5-2-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details