ZTS Technologies Co., Ltd 26.5-40GHz 20dB 2.92mm Directional Coupler ZDC20K-265400

Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
26.5-40GHz 20dB 2.92mm Directional Coupler - ZDC20K-265400 - ZTS Technologies Co., Ltd
Shenzhen, China
26.5-40GHz 20dB 2.92mm Directional Coupler
ZDC20K-265400
26.5-40GHz 20dB 2.92mm Directional Coupler ZDC20K-265400
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC20K-265400
Product Name 26.5-40GHz 20dB 2.92mm Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 26500.00 to 40000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

MQH-2R58R5UB, MMIC 2.5-8.5GHz Quadrature Hybrid - MQH-2R58R5UB - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2500.00 to 8500.00 MHz
View Details
Directional Couplers 158006 - 158006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 8000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-0.3-8-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 300.00 to 8000.00 MHz
View Details
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details