ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.
Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom
| ZTS Technologies Co., Ltd | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | ZBF700-30A |
| Product Name | Band Pass Filter 685-715MHz SMA Female |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 685 to 715 MHz |
| Ripple | 0.1000 dB |