ZTS Technologies Co., Ltd mmWave Band Pass Filter 27.5-40.5GHz 2.92mm Female ZBF34000-13000A

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmWave Band Pass Filter 27.5-40.5GHz 2.92mm Female - ZBF34000-13000A - ZTS Technologies Co., Ltd
Shenzhen, China
mmWave Band Pass Filter 27.5-40.5GHz 2.92mm Female
ZBF34000-13000A
mmWave Band Pass Filter 27.5-40.5GHz 2.92mm Female ZBF34000-13000A
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF34000-13000A
Product Name mmWave Band Pass Filter 27.5-40.5GHz 2.92mm Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
Thin Film Bandpass Filter, 15.75 to 16.25 GHz, 50Ω - ABF-16G+ - Mini-Circuits
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 16 dB
View Details
RF Filters - 2312-QPQ1907SRCT-ND - DigiKey
Specs
Fc 2442 MHz
Bandwidth 80000 kHz
Ripple 0.7000 dB
View Details