ZTS Technologies Co., Ltd Band Pass Filter 1635-1795MHz SMA Female ZBF1715-160A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter 1635-1795MHz SMA Female - ZBF1715-160A - ZTS Technologies Co., Ltd
Shenzhen, China
Band Pass Filter 1635-1795MHz SMA Female
ZBF1715-160A
Band Pass Filter 1635-1795MHz SMA Female ZBF1715-160A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF1715-160A
Product Name Band Pass Filter 1635-1795MHz SMA Female
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 1635 to 1795 MHz
Ripple 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

FB-1575, 15.75 GHz Bandpass Filter - FB-1575 - Marki Microwave LLC
Specs
Fc 15750 to ? MHz
Package Type Connectorized
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Fc 5 to 10000 MHz
View Details
Band Pass Filter - 5o2683660 - 5o.com
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1350 to 1550 MHz
Insertion Loss 1.5 dB
View Details
1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1950/60)-181NW - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 60000 kHz
Insertion Loss 0.7500 dB
Return Loss 19 dB
View Details