ZTS Technologies Co., Ltd Band Pass Filter 11900-12100MHz SMA Female ZBF12000-200A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter 11900-12100MHz SMA Female - ZBF12000-200A - ZTS Technologies Co., Ltd
Shenzhen, China
Band Pass Filter 11900-12100MHz SMA Female
ZBF12000-200A
Band Pass Filter 11900-12100MHz SMA Female ZBF12000-200A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF12000-200A
Product Name Band Pass Filter 11900-12100MHz SMA Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 11900 to 12100 MHz
Ripple 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-7300-8300-40 - kTB Solutions
Specs
Fc 7300 to 8300 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -30 to 80 C (-22 to 176 F)
Fc 5925 MHz
Bandwidth 1200 kHz
View Details
Lumped LC Band Pass Filter, 1600 - 2000 MHz, 50Ω - BPF-BD1800+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1800 dB
View Details
2 suppliers
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
Return Loss 15 dB
View Details