ZTS Technologies Co., Ltd Band Pass Filter 10300-10700MHz SMA Female ZBF10500-400A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter 10300-10700MHz SMA Female - ZBF10500-400A - ZTS Technologies Co., Ltd
Shenzhen, China
Band Pass Filter 10300-10700MHz SMA Female
ZBF10500-400A
Band Pass Filter 10300-10700MHz SMA Female ZBF10500-400A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF10500-400A
Product Name Band Pass Filter 10300-10700MHz SMA Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 10300 to 10700 MHz
Ripple 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-18000-23000-50 - kTB Solutions
Specs
Fc 18000 to 23000 MHz
Insertion Loss 1 dB
VSWR 1.6 :1
View Details
FB-0785, 7.85 GHz Bandpass Filter - FB-0785 - Marki Microwave LLC
Specs
Fc 7850 to ? MHz
Package Type Connectorized
View Details
5720-5760MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5740/40)-1295S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
Return Loss 20 dB
View Details
Band Pass Filter - 1035128 - Richardson RFPD
Specs
Fc 190 MHz
Bandwidth 5000 kHz
Ripple 1.9 dB
View Details