Zircon Corp. Z62143

Description
The Leak Alert from Zircon is designed to prevent serious water damage in your home. This self-contained battery-powered unit sounds an 85 dB alarm when it gets wet, alerting you to a potential water leak. Simply place Leak Alert anywhere the potential for flooding or leaking exists, like under sinks or near boiler systems. The Leak Alert works by having 2 external metal strips that have a low electrical current running through them. Once both strips get wet from a leak, the electrical circuit is complete and the alarm will trigger. For Use With = Sinks, Sump Pumps, Washing Machines, Water Heaters Wireless = Yes Battery = 9V Alkaline Sound Level = 85dB Depth = 109 mm Height = 36 mm Width = 61mm
Request a Quote
Description
The Leak Alert from Zircon is designed to prevent serious water damage in your home. This self-contained battery-powered unit sounds an 85 dB alarm when it gets wet, alerting you to a potential water leak. Simply place Leak Alert anywhere the potential for flooding or leaking exists, like under sinks or near boiler systems. The Leak Alert works by having 2 external metal strips that have a low electrical current running through them. Once both strips get wet from a leak, the electrical circuit is complete and the alarm will trigger. For Use With = Sinks, Sump Pumps, Washing Machines, Water Heaters Wireless = Yes Battery = 9V Alkaline Sound Level = 85dB Depth = 109 mm Height = 36 mm Width = 61mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1231027 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Leak Alert from Zircon is designed to prevent serious water damage in your home. This self-contained battery-powered unit sounds an 85 dB alarm when it gets wet, alerting you to a potential water leak. Simply place Leak Alert anywhere the potential for flooding or leaking exists, like under sinks or near boiler systems. The Leak Alert works by having 2 external metal strips that have a low electrical current running through them. Once both strips get wet from a leak, the electrical circuit is complete and the alarm will trigger. For Use With = Sinks, Sump Pumps, Washing Machines, Water Heaters Wireless = Yes Battery = 9V Alkaline Sound Level = 85dB Depth = 109 mm Height = 36 mm Width = 61mm

The Leak Alert from Zircon is designed to prevent serious water damage in your home. This self-contained battery-powered unit sounds an 85 dB alarm when it gets wet, alerting you to a potential water leak. Simply place Leak Alert anywhere the potential for flooding or leaking exists, like under sinks or near boiler systems. The Leak Alert works by having 2 external metal strips that have a low electrical current running through them. Once both strips get wet from a leak, the electrical circuit is complete and the alarm will trigger.
For Use With = Sinks, Sump Pumps, Washing Machines, Water Heaters
Wireless = Yes
Battery = 9V Alkaline
Sound Level = 85dB
Depth = 109 mm
Height = 36 mm
Width = 61mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Leak Detectors
Product Number 1231027
Specific Detectable Liquid Types Water
Unlock Full Specs
to access all available technical data

Similar Products

 - 7044287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Detectable Liquid Types Water
View Details
Liquid Leak Detector Alarm - 2852-LPS - Arjay Engineering
Specs
Leak Detection Method Capacitance
Specific Detectable Liquid Types Water; Corrosive Fluids; Petroleum Based Products/Fuels
Liquid Temperature Range -76 to 131 F (-60 to 55 C)
View Details
RLA net - rlanet - BARTEC
Specs
Operating Temp -20 to 50 F (-28.89 to 10 C)
View Details
Water Pipe Leak Detector - Gen-Ear® LE - General Pipe Cleaners
Specs
Leak Detection Method Ultrasonic Leak Detector
Specific Detectable Liquid Types Water
Operating Temp 20 to 130 F (-6.67 to 54.44 C)
View Details