Arjay Engineering Liquid Leak Detector Alarm 2852-LPS

Description
Reliable monitoring of liquid leaks in containments and floor spaces The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs. wet condition. These can be placed around a tank, in electrical and computer vaults, and in pump stations. The 2852-LPS sensor monitors the capacitance field between the sensor pad and the floor. A single push button calibration at the controller locks in on the capacitance field of all sensing pads. Any liquid that intrudes into the pad space will increase the capacitive field and initiate an alarm. Features and Benefits Sensor pads can be placed in key locations and tight spaces Up to 3 sensor pads can connect to one control unit Adjustable time delay and sensitivity to eliminate nuisance alarms Remote electronics via standard twisted pair Sensor available Intrinsically Safe for Hazardous Locations High grade epoxy and PVC wetted parts allow for corrosive environments Capacitance technology responds to all types of liquids Capacitance technology alarms on any liquid No moving parts Remote alarm unit mounts safely away from monitoring area Available for hazardous rated locations
Request a Quote
Description
Reliable monitoring of liquid leaks in containments and floor spaces The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs. wet condition. These can be placed around a tank, in electrical and computer vaults, and in pump stations. The 2852-LPS sensor monitors the capacitance field between the sensor pad and the floor. A single push button calibration at the controller locks in on the capacitance field of all sensing pads. Any liquid that intrudes into the pad space will increase the capacitive field and initiate an alarm. Features and Benefits Sensor pads can be placed in key locations and tight spaces Up to 3 sensor pads can connect to one control unit Adjustable time delay and sensitivity to eliminate nuisance alarms Remote electronics via standard twisted pair Sensor available Intrinsically Safe for Hazardous Locations High grade epoxy and PVC wetted parts allow for corrosive environments Capacitance technology responds to all types of liquids Capacitance technology alarms on any liquid No moving parts Remote alarm unit mounts safely away from monitoring area Available for hazardous rated locations
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Leak Detector Alarm - 2852-LPS - Arjay Engineering
Oakville, Ontario, Canada
Liquid Leak Detector Alarm
2852-LPS
Liquid Leak Detector Alarm 2852-LPS
Reliable monitoring of liquid leaks in containments and floor spaces The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs. wet condition. These can be placed around a tank, in electrical and computer vaults, and in pump stations. The 2852-LPS sensor monitors the capacitance field between the sensor pad and the floor. A single push button calibration at the controller locks in on the capacitance field of all sensing pads. Any liquid that intrudes into the pad space will increase the capacitive field and initiate an alarm. Features and Benefits Sensor pads can be placed in key locations and tight spaces Up to 3 sensor pads can connect to one control unit Adjustable time delay and sensitivity to eliminate nuisance alarms Remote electronics via standard twisted pair Sensor available Intrinsically Safe for Hazardous Locations High grade epoxy and PVC wetted parts allow for corrosive environments Capacitance technology responds to all types of liquids Capacitance technology alarms on any liquid No moving parts Remote alarm unit mounts safely away from monitoring area Available for hazardous rated locations

Reliable monitoring of liquid leaks in containments and floor spaces

The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs. wet condition. These can be placed around a tank, in electrical and computer vaults, and in pump stations.

The 2852-LPS sensor monitors the capacitance field between the sensor pad and the floor.

A single push button calibration at the controller locks in on the capacitance field of all sensing pads. Any liquid that intrudes into the pad space will increase the capacitive field and initiate an alarm.

Features and Benefits

  • Sensor pads can be placed in key locations and tight spaces
  • Up to 3 sensor pads can connect to one control unit
  • Adjustable time delay and sensitivity to eliminate nuisance alarms
  • Remote electronics via standard twisted pair
  • Sensor available Intrinsically Safe for Hazardous Locations
  • High grade epoxy and PVC wetted parts allow for corrosive environments
  • Capacitance technology responds to all types of liquids
  • Capacitance technology alarms on any liquid
  • No moving parts
  • Remote alarm unit mounts safely away from monitoring area
  • Available for hazardous rated locations
Supplier's Site

Technical Specifications

  Arjay Engineering
Product Category Liquid Leak Detectors
Product Number 2852-LPS
Product Name Liquid Leak Detector Alarm
Leak Detection Method Capacitance
Specific Detectable Liquid Types Water; Corrosive Fluids; Petroleum Based Products/Fuels
Liquid Temperature Range -76 to 131 F (-60 to 55 C)
Unlock Full Specs
to access all available technical data