Interpower Heat Shrink Tubing 1/8" Transparent 82040830

Description
Temperature Rating: -55ºC to 135ºC Flammability Rating: None Shrink Ratio: 2:1 Min Shrink Temp: 90ºC Internal Size Expanded: 3.4mm (min) Internal Size Recovered: 1.57mm (max) Size: 1/8" General Material: Polyolefin Color: Transparent CE Marking: no REMARKS: Low temperature printable-Thermal transfer or Hot stamp. High resistance to abrasion, chemicals, and oils.
Request a Quote
Description
Temperature Rating: -55ºC to 135ºC Flammability Rating: None Shrink Ratio: 2:1 Min Shrink Temp: 90ºC Internal Size Expanded: 3.4mm (min) Internal Size Recovered: 1.57mm (max) Size: 1/8" General Material: Polyolefin Color: Transparent CE Marking: no REMARKS: Low temperature printable-Thermal transfer or Hot stamp. High resistance to abrasion, chemicals, and oils.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing 1/8
Oskaloosa, IA, United States
Heat Shrink Tubing 1/8" Transparent
82040830
Heat Shrink Tubing 1/8" Transparent 82040830
Temperature Rating: -55ºC to 135ºC Flammability Rating: None Shrink Ratio: 2:1 Min Shrink Temp: 90ºC Internal Size Expanded: 3.4mm (min) Internal Size Recovered: 1.57mm (max) Size: 1/8" General Material: Polyolefin Color: Transparent CE Marking: no REMARKS: Low temperature printable-Thermal transfer or Hot stamp. High resistance to abrasion, chemicals, and oils.

Temperature Rating: -55ºC to 135ºC

Flammability Rating: None

Shrink Ratio: 2:1

Min Shrink Temp: 90ºC

Internal Size Expanded: 3.4mm (min)

Internal Size Recovered: 1.57mm (max)

Size: 1/8"

General Material: Polyolefin

Color: Transparent

CE Marking: no

REMARKS: Low temperature printable-Thermal transfer or Hot stamp. High resistance to abrasion, chemicals, and oils.

Buy Now

Technical Specifications

  Interpower
Product Category Protective Sleeving
Product Number 82040830
Product Name Heat Shrink Tubing 1/8" Transparent
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details