RS Components, Ltd. Cable Sleeves 1893176

Description
PVC insulating tubing, black, 9.5±0.35mm
Request a Quote
Description
PVC insulating tubing, black, 9.5±0.35mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 1893176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1893176
Cable Sleeves 1893176
PVC insulating tubing, black, 9.5±0.35mm

PVC insulating tubing, black, 9.5±0.35mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 1893176
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 1025808 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.0886 to 0.6890 inch (2.25 to 17.5 mm)
Length 1969 inch (50000 mm)
View Details
Cable Sleeves - 1864537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.6299 to 1.5 inch (16 to 38 mm)
View Details
Heat Shrink Tubing - 136133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.6299 inch (16 mm)
View Details
Cable Sleeves - 1797013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.2756 to 0.5906 inch (7 to 15 mm)
Length 591 inch (15000 mm)
View Details