Pexco Fence Privacy - Bottom Lock

Description
The PDS® Bottom Lock fence slat is the most popular privacy fence slat in North America. It provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Bottom Lock Fence Slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits Flat-tubular in shape, with reinforced “legs” inside for extra support and durability Innovative, proprietary locking channel provides a simple “snap-in” locking system for security and deters vandalism Standard Heights: 4,5,6,7,8,10 and 12 feet Special heights are available upon request Slat Length: 3 ½” shorter than the overall height of the fence Wind load and privacy factor approximately 75% 25-year limited warranty
Request a Quote Datasheet
Description
The PDS® Bottom Lock fence slat is the most popular privacy fence slat in North America. It provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Bottom Lock Fence Slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits Flat-tubular in shape, with reinforced “legs” inside for extra support and durability Innovative, proprietary locking channel provides a simple “snap-in” locking system for security and deters vandalism Standard Heights: 4,5,6,7,8,10 and 12 feet Special heights are available upon request Slat Length: 3 ½” shorter than the overall height of the fence Wind load and privacy factor approximately 75% 25-year limited warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fence Privacy - Bottom Lock -  - Pexco
Alpharetta, GA, United States
Fence Privacy - Bottom Lock
Fence Privacy - Bottom Lock
The PDS® Bottom Lock fence slat is the most popular privacy fence slat in North America. It provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Bottom Lock Fence Slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits Flat-tubular in shape, with reinforced “legs” inside for extra support and durability Innovative, proprietary locking channel provides a simple “snap-in” locking system for security and deters vandalism Standard Heights: 4,5,6,7,8,10 and 12 feet Special heights are available upon request Slat Length: 3 ½” shorter than the overall height of the fence Wind load and privacy factor approximately 75% 25-year limited warranty

The PDS® Bottom Lock fence slat is the most popular privacy fence slat in North America. It provides a simple, economical and attractive way to enhance a chain link fence.

Pexco is the leading manufacturer of Bottom Lock Fence Slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence.

Features and Benefits

  • Flat-tubular in shape, with reinforced “legs” inside for extra support and durability
  • Innovative, proprietary locking channel provides a simple “snap-in” locking system for security and deters vandalism
  • Standard Heights: 4,5,6,7,8,10 and 12 feet
  • Special heights are available upon request
  • Slat Length: 3 ½” shorter than the overall height of the fence
  • Wind load and privacy factor approximately 75%
  • 25-year limited warranty
Supplier's Site Datasheet

Technical Specifications

  Pexco
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Fence Privacy - Bottom Lock
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
Length 48 to 144 inch (1219 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details